Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AWTP1504 |
Prices starting from US$24.28
Seal Type | O-Ring |
---|---|
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Brass |
Toggle Length | 17.48mm, .688in |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Voltage Rating | 250 VAC, 125 VAC |
UL/CSA Current Rating (250V) | 20A |
Mounting Type | Panel |
Switch Type | Power Toggle |
Toggle Actuation | Vertical |
Toggle Style | Baton |
Sealed | Yes |
Product Type | Switch |
Termination Type | .25 x .032 Quick Connect Terminals |
AWTP1504 Configuration (Pole-Throw): Double Pole - Double Throw Contact Base Material: Brass Switch Contact Plating Material: Silver Alloy Sealing Method: Rubber O-Ring Toggle Style: Baton Double Pole - Double Throw Brass Silver Alloy Rubber O-Ring | Toggle Switch | Part Number: 3-6437592-9 | Internal Number: 3-6437592-9 | Alias Number: AWTP1504 | TE Connectivity | TE Store |
Toggle Switch, A Series, Dpdt, On-Off-On, Panel, 20 A, 250 V Rohs Compliant: Yes |Alcoswitch Te Connectivity 3-6437592-9 | Newark Electronics |
20 A 30 V DPDT On-Off-On Vertical Panel Mount Toggle Switch | Future Electronics |
Switch Toggle ON OFF ON DPDT Baton Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches, Double Pole - Double Throw, Brass, Silver Alloy, Rubber O-Ring | TE Connectivity 3-6437592-9 | RS Americas |
Toggle Switches DPDT ON-OFF-ON BAT 20A PWR TOGGLE SWTCH | Sager |
Where can I find additional details, specifications and documents for a 3-6437592-9?
Additional datasheets, footprints and schematics for 3-6437592-9 are listed on our Part Details page. You can also find images and similar parts to 3-6437592-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6437592-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6437592-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6437592-9 fall under?
The 3-6437592-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-6437592-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6437592-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6437592-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6437592-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-6437592-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6437592-9 often in real-time on the comparison pages.
What if I can't find stock of 3-6437592-9?
You can fill out our help required form which you can use to request a quote for 3-6437592-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.