Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.76
|
620
in stock
|
Buy Now | |
Rapid Electronics
from US$4.39
|
620
in stock
|
Buy Now | |
Chip One Stop
from US$4.79
|
620
in stock
|
Buy Now | |
Distrelec
from US$4.27
|
620
in stock
|
Buy Now | |
TE Store
from US$5.02
|
76
in stock
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
RS Americas
from US$6.95
|
-
|
Buy Now | |
Boersig
from US$4.54
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Power Positions | 5 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Multiple Contact Types | Without |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Strain Relief | Without |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Pin Contacts) |
Packaging Method | Box |
Packaging Quantity | 140 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors 5P Hdr Assy R/A 94Vo |Amp Te Connectivity 3-643232-0 | Newark Electronics |
Pin&Socket Connectors 5P HDR ASSY R/A 94VO | Rapid Electronics |
TE Connectivity 05P UMNL HDR ASSY R/A 94VO LF Rectangula | Distrelec |
PIN HEADERS | Farnell |
05P UMNL HDR ASSY R/A 94VO LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 3-643232-0 | Internal Number: 3-643232-0 | 6.35 mm | TE Connectivity | TE Store |
Conn Power SKT 5 POS 6.35mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
Connector, 05P Umnl Hdr Assy R/A 94Vo Lf | TE Connectivity 3-643232-0 | RS Americas |
RITS DX CONN.PLUG ASSY 3P GREEN | Boersig |
Where can I find additional details, specifications and documents for a 3-643232-0?
Additional datasheets, footprints and schematics for 3-643232-0 are listed on our Part Details page. You can also find images and similar parts to 3-643232-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643232-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643232-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643232-0 fall under?
The 3-643232-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643232-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643232-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643232-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643232-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-643232-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643232-0 often in real-time on the comparison pages.
What if I can't find stock of 3-643232-0?
You can fill out our help required form which you can use to request a quote for 3-643232-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.