Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.67
|
7,317
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
7,317
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
7,317
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Gold |
---|---|
Plating Thickness | 76µm |
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Pin |
Terminal Size | Miniature |
Underplating Material | Nickel |
Mating Pin Diameter | .058in, 1.47mm |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Height Above PC Board | .212in, 5.33mm |
Extension Below Board | .055in, 1.42mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
PCB Hole Diameter | .046 – .05in, 1.17 – 1.27mm |
PCB Thickness (Recommended) | 1.6 – 2.39mm, .063 – .094in |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals .058 Pcb Pin Au/Sn Ni Phbrz Lf |Amp Te Connectivity 3-61067-1 | Newark Electronics |
TE Connectivity .058 PCB PIN AU/SN NI PHBRZ LF Terminals | Distrelec |
╪ 1.47 mm Through Hole Single Post Terminal Connector | Future Electronics |
Contact PIN Solder ST Thru-Hole Loose Piece | Avnet America |
.058 PCB PIN AU/SN NI PHBRZ LF | Boersig |
Where can I find additional details, specifications and documents for a 3-61067-1?
Additional datasheets, footprints and schematics for 3-61067-1 are listed on our Part Details page. You can also find images and similar parts to 3-61067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-61067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-61067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-61067-1 fall under?
The 3-61067-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-61067-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-61067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-61067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-61067-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 3-61067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-61067-1 often in real-time on the comparison pages.
What if I can't find stock of 3-61067-1?
You can fill out our help required form which you can use to request a quote for 3-61067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.