Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
880
in stock
|
Buy Now | |
Powell Electronics
from US$0.54
|
27,600
in stock
|
Buy Now | |
TE Store
from US$0.67
|
21,752
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
1,860
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
1,860
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1,860
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
1,860
in stock
|
Buy Now | |
Farnell
from US$0.63
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
79
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Thickness | 38µm |
---|---|
Plating Material | Gold |
Terminal Angle | Straight |
Stud Hole | No |
Underplating Material | Nickel |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
PCB Thickness (Recommended) | .063 – .094in, 1.6 – 2.39mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
PCB Hole Diameter | 1.17 – 1.27mm, .046 – .05in |
Extension Below Board | .055in, 1.42mm |
Height Above PC Board | .212in, 5.33mm |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.058 DIA PIN PC AUSN/NI/PHBZ LF PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.6 – 2.39 mm PCB Thickness (Recommended): .063 – .094 in PCB Hole Diameter: 1.17 – 1.27 mm PCB Hole Diameter: .046 – .05 in Receptacle 1.6 – 2.39 mm .063 – .094" 1.17 – 1.27 mm | PCB Terminal | Part Number: 3-60803-1 | Internal Number: 3-60803-1 | TE Connectivity | TE Store |
Terminals .058 Dia Pin Pc Ausn/Ni/Phbz Lf |Amp Te Connectivity 3-60803-1 | Newark Electronics |
Terminals .058 DIA PIN PC AUSN/NI/PHBZ LF | Rapid Electronics |
TE Connectivity .058 DIA PIN PC AUSN/NI/PHBZ LF Terminal | Distrelec |
CRIMP TERMINALS - BULLET | Farnell |
Disconnect pin,B body, dia. 1.47mm | RS |
AMP-IN PCB Connector Contact, Male, Gold Plating | TE Connectivity 3-60803-1 | RS Americas |
PC PIN PIN 9.91mm 2.29mm Gold Over Nickel Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 3-60803-1?
Additional datasheets, footprints and schematics for 3-60803-1 are listed on our Part Details page. You can also find images and similar parts to 3-60803-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-60803-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-60803-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-60803-1 fall under?
The 3-60803-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-60803-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-60803-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-60803-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-60803-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 3-60803-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-60803-1 often in real-time on the comparison pages.
What if I can't find stock of 3-60803-1?
You can fill out our help required form which you can use to request a quote for 3-60803-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.