Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Nylon |
---|---|
Color | Natural |
Thickness | 1.6mm, .063in |
Width | 7.59mm, .2988in |
Length | 226mm, 9in |
Bundle Range Diameter | 2in, 50.8mm |
Agency/Standard | UL |
Packaging Quantity | 500 |
Packaging Method | Bag |
Cable Tie Style | Heavy Duty |
Tensile Strength | 534Newton, 120lbf |
Product Type | Cable Tie |
Amp-Ty 9",120#nat Rohs Compliant: Yes |Amp Te Connectivity 3-603225-9 | Newark Electronics |
AMP-TY 9 ,120#NAT | Farnell |
Cable Accessories Tie Nylon Natural Bag | Avnet America |
Where can I find additional details, specifications and documents for a 3-603225-9?
Additional datasheets, footprints and schematics for 3-603225-9 are listed on our Part Details page. You can also find images and similar parts to 3-603225-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-603225-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-603225-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-603225-9 fall under?
The 3-603225-9 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 3-603225-9 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-603225-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-603225-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-603225-9 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 3-603225-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-603225-9 often in real-time on the comparison pages.
What if I can't find stock of 3-603225-9?
You can fill out our help required form which you can use to request a quote for 3-603225-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.