Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Preloaded | Yes |
Number of Positions | 35 |
Contact Mating Area Plating Material | Gold |
Contact Type | Blade |
Contact Base Material | Gilding Metal |
Contact Mating Area Plating Material Thickness | 100µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Color | Green |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | 2.54mm, .1in |
Mounting Ears | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Conn Printed Circuit Edge Connector PL 35 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Standard Card Edge Connectors 35 AMP BLADE HDR ASSY | Sager |
Where can I find additional details, specifications and documents for a 3-5582152-9?
Additional datasheets, footprints and schematics for 3-5582152-9 are listed on our Part Details page. You can also find images and similar parts to 3-5582152-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5582152-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5582152-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5582152-9 fall under?
The 3-5582152-9 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5582152-9 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5582152-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5582152-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5582152-9 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 3-5582152-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5582152-9 often in real-time on the comparison pages.
What if I can't find stock of 3-5582152-9?
You can fill out our help required form which you can use to request a quote for 3-5582152-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.