Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.15
Cover Material | Polyphenylene Oxide, Polyethylene |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 1A, .5A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Copper Alloy |
Stranded Wire Size | 24AWG, .33mm² |
Solid Wire Size | .13 – .32mm², 26 – 24AWG |
Cable Outside Diameter | .425 – .5in, 10.8 – 12.7mm |
Wire Size | 24AWG |
Accepts Cable Diameter (Max) | 12.7mm, .5in |
Insulation Diameter (Max) | 1.14mm, .045in |
Housing Material | Polyphenylene Oxide |
Housing Color Dot Designation | Blue |
Centerline (Pitch) | 2.16mm, .085in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Screw & Hole Thread Size | 4-40 UNC 2B |
Mating Connector Lock Type | Screwlocks |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Bag |
Slot Type Letter Code | B |
Kit Type | Connector Kit |
Connector Style | Plug |
Profile | Standard |
Connector Classification | IDC |
Protective Cover | With |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Kit |
Connector System | Cable-to-Board, Cable-to-Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shielded | Yes |
Product Category | Connectors |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
KIT, PLUG, 50 POS, B SLOT Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .33 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .33 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 2.16 Mm | Part Number: 3-5229912-1 | Internal Number: 3-5229912-1 | TE Connectivity | TE Store |
Kit, Plug, 50 Pos, B Slot |Amp Te Connectivity 3-5229912-1 | Newark Electronics |
CHAMP Series 50 Position 2 Row Male Screw Mount IDC D-Sub Connector | Future Electronics |
Conn IEEE 488 PL 50 POS 2.16mm IDT RA Cable Mount 50 Terminal 1 Port Individual | Avnet America |
Connectors, D-Sub, Standard, 50POS SCREW LOCK | TE Connectivity 3-5229912-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-5229912-1?
Additional datasheets, footprints and schematics for 3-5229912-1 are listed on our Part Details page. You can also find images and similar parts to 3-5229912-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5229912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5229912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5229912-1 fall under?
The 3-5229912-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5229912-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5229912-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5229912-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5229912-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-5229912-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5229912-1 often in real-time on the comparison pages.
What if I can't find stock of 3-5229912-1?
You can fill out our help required form which you can use to request a quote for 3-5229912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.