Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
247,500
in stock
|
Buy Now | |
RS
from US$0.23
|
50,975
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
41,250
in stock
|
Buy Now | |
Sager
from US$0.11
|
37,400
in stock
|
Buy Now | |
TE Store
from US$0.20
|
20,122
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
19,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
17,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
11,000
in stock
|
Buy Now | |
element14
from US$0.18
|
11,000
in stock
|
Buy Now | |
Farnell
from US$0.21
|
11,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
6,600
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
5,820
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
4,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | Yes |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .855in, 21.75mm |
Accepts Wire Insulation Diameter Range | .09 – .16in, 2.29 – 4.06mm |
Voltage (Max) | 600V |
UL Flammability Rating | UL 94V-2 |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Strip/Reel |
Packaging Quantity | 2200 |
Wire Stop | Yes |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 ULTRA-FAST PLUS 16-14 TPBR | Heilind Electronics |
Receptacle terminal, Ultra-Fast Plus 250 | RS |
Terminals ULTRA-FAST PLUS RCPT Reel of 2200 | Sager |
ULTRA-FAST 250 ASY REC 16-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 14 AWG 1.31 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 3-520406-2 | Internal Number: 3-520406-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 14-16AWG RCP 21.7mm 10.38mm Tin Strip | Avnet America |
Terminal, Female Disconnect, 6.35Mm Blue | Newark Electronics |
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE | element14 |
ULTRA-FAST 250 ASY REC 16-14 AWG TPBR | Rapid Electronics |
Connector Receptacle Ultrafast Plus 250 16-14 Awg, ULTRA-FAST PLUS Series | TE Connectivity 3-520406-2 | RS Americas |
TE Connectivity - AMP ULTRA-FAST 250 ASY REC 16-14 AWG TPBR | Distrelec |
Ultra Fast Plus 16-14 AWG Straight Fully Insulated Receptacle Assembly | Future Electronics |
250 ULTRA-FAST PLUS 16-14 TPBR | TTI Europe |
Receptacle, Female | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Ultra-Fast Plus FASTON Series |
RoHS: | Unknown |
Product Range | Ultra-Fast Plus FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a 3-520406-2?
Additional datasheets, footprints and schematics for 3-520406-2 are listed on our Part Details page. You can also find images and similar parts to 3-520406-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-520406-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-520406-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-520406-2 fall under?
The 3-520406-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-520406-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-520406-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-520406-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-520406-2 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Sager and TE Store have stock available or on a lead time for 3-520406-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-520406-2 often in real-time on the comparison pages.
What if I can't find stock of 3-520406-2?
You can fill out our help required form which you can use to request a quote for 3-520406-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.