Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Signal Positions | 68 |
---|---|
Number of Positions | 68 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | 1.27mm, .05in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Circuit Application | Signal |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Docking Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CHAMP 050-I PLUG H ASSY 68P Docking Connector Style: Plug Connector System: Board-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Plug Board-to-Board 68 1.27 mm | Dock Connector | Part Number: 3-5179275-8 | Internal Number: 3-5179275-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-5179275-8?
Additional datasheets, footprints and schematics for 3-5179275-8 are listed on our Part Details page. You can also find images and similar parts to 3-5179275-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5179275-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5179275-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5179275-8 fall under?
The 3-5179275-8 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5179275-8 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5179275-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5179275-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5179275-8 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 3-5179275-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5179275-8 often in real-time on the comparison pages.
What if I can't find stock of 3-5179275-8?
You can fill out our help required form which you can use to request a quote for 3-5179275-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.