Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 70 |
Number of Dual Positions | 35 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .76µm |
Card Slot Depth | .42in, 10.67mm |
Height | 13.97mm, .55in |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 90 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 5.08mm, .2in |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Next Gen Pace Conn 35 Pos 1X2 |Amp Te Connectivity 3-5147490-5 | Newark Electronics |
Conn Card Edge SKT 35 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-5147490-5?
Additional datasheets, footprints and schematics for 3-5147490-5 are listed on our Part Details page. You can also find images and similar parts to 3-5147490-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-5147490-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-5147490-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-5147490-5 fall under?
The 3-5147490-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-5147490-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-5147490-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-5147490-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-5147490-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-5147490-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-5147490-5 often in real-time on the comparison pages.
What if I can't find stock of 3-5147490-5?
You can fill out our help required form which you can use to request a quote for 3-5147490-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.