Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
988
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
20,000
in stock
|
Buy Now | |
TE Store
from US$0.22
|
15,340
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
988
in stock
|
Buy Now | |
element14
from US$0.28
|
988
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Termination Area Plating Finish | Matte |
Contact Current Rating (Max) | 6A |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Height | .176in, 4.48mm |
Accepts Wire Insulation Diameter Range | 2.1mm |
Wire Size | 18 – 22AWG |
Operating Voltage | 400VAC |
Centerline (Pitch) | 4mm |
ハウジングの色 | Natural |
Agency/Standard Number | UL 1977 |
UL File Number | E28476 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
SMT Compatible | Yes |
Packaging Method | Tape & Reel |
Connector System | Wire-to-Board |
Product Line | Poke-In |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Lighting Conn 1P MODULR RELEASABLE POKE-IN CONN | Rapid Electronics |
TE Connectivity - AMP Poke-In Connector 1P MOD RELEASABLE RED | Distrelec |
LIGHTING CONNECTORS | Farnell |
1P MODULAR RELEASABLE POKE-IN CONN_RED Connector System: Wire-to-Board Number of Positions: 1 Centerline (Pitch): 4 mm Connector & Contact Terminates To: Printed Circuit Board Connector Height: .176 in Wire-to-Board 1 4 mm Printed Circuit Board | Poke-In Connector & Buchanan Wiremate | Part Number: 3-2834006-1 | Internal Number: 3-2834006-1 | TE Connectivity | TE Store |
1P MODULAR RELEASABLE POKE-IN - Red | Future Electronics |
1P Modular Releasable Poke-In Conn_Red Rohs Compliant: Yes |Te Connectivity 3-2834006-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-2834006-1?
Additional datasheets, footprints and schematics for 3-2834006-1 are listed on our Part Details page. You can also find images and similar parts to 3-2834006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2834006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2834006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2834006-1 fall under?
The 3-2834006-1 is listed under Connectors > Lighting Connectors > Poke-In Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-2834006-1 when available in the Poke-In Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2834006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2834006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2834006-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 3-2834006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2834006-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2834006-1?
You can fill out our help required form which you can use to request a quote for 3-2834006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.