Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-2316531-4 |
Bushing Style | Threaded |
---|---|
Case Material | PBT |
Actuator Profile | Flush |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Tactile | No |
Operating Function | Momentary |
Detent Style | Audible |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Voltage Rating | 250VAC |
Process Sealed | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Illuminated | Yes |
Product Type | Switch |
Switch Type | Pushbutton |
Actuator Style | Round |
Dust Proof | Yes |
Anti-Vandal Pushbutton Switch SPST Momentary 3A 250 VAC Wire Leaded Panel Mount | Avnet America |
Pushbutton Switches AV19 SPM 3A MOVING RING R&Y 12V FL | Sager |
Where can I find additional details, specifications and documents for a 3-2316531-4?
Additional datasheets, footprints and schematics for 3-2316531-4 are listed on our Part Details page. You can also find images and similar parts to 3-2316531-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2316531-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2316531-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2316531-4 fall under?
The 3-2316531-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-2316531-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2316531-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2316531-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2316531-4 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-2316531-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2316531-4 often in real-time on the comparison pages.
What if I can't find stock of 3-2316531-4?
You can fill out our help required form which you can use to request a quote for 3-2316531-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.