Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.70
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$29.65
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$28.00
|
80
in stock
|
Buy Now | |
Farnell
from US$30.69
|
64
in stock
|
Buy Now | |
Heilind Electronics
-
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
5
in stock
|
Buy Now | |
Avnet America
from US$24.70
|
-
|
Buy Now | |
RS Americas
from US$27.62
|
-
|
Buy Now |
LED Family | Soleriq19 series, BridgeLux V18 |
---|---|
Optics Alignment | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Output Current Rating | 1050mA |
Operating Voltage | 48VDC |
Output Current | 1050mA |
Housing Material | PBT |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Osram, Bridgelux |
COB Substrate Thickness | 1mm |
Product Type | LED Holder |
Dimming Profile | Linear |
Thermal Protection | Yes |
Sealable | No |
Flicker (% Max) | 5 |
Programmable | No |
Driver on Board | Yes |
Dimmable | Yes |
Connector System | Wire-to-Device |
Termination Method to Wire & Cable | Mini CT Connector |
Operating Temperature Range | 32 – 257°F, 0 – 125°C |
LUMAWISE DRIVE Z50 DALI 1.05A 24X24 | Rapid Electronics |
COB LED HOLDERS - POWERED | Farnell |
DRVR ON BD LED HLDR,DALI 2.0 1050MA,24X24 COB | Heilind Electronics |
LUMAWISE DRIVE Type Z50 LED Holder for BridgeLux V18/Soleriq19 Series 24 x 24 COB | Avnet America |
LUMAWISE DRIVE Z50, DALI, 1.05A, 24X24 | TE Connectivity 3-2316511-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2316511-1?
Additional datasheets, footprints and schematics for 3-2316511-1 are listed on our Part Details page. You can also find images and similar parts to 3-2316511-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2316511-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2316511-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2316511-1 fall under?
The 3-2316511-1 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 3-2316511-1 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2316511-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2316511-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2316511-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 3-2316511-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2316511-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2316511-1?
You can fill out our help required form which you can use to request a quote for 3-2316511-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.