Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.19
|
-
|
Buy Now |
Fully Insulated | Yes |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3 – 4mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .0157in, .4mm |
Wire Size | 16 – 14AWG, 1 – 2mm² |
Voltage (Max) | 600V |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 1200 |
Sealable | No |
Insertion Force | Low |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick Disconnect Terminal 14-16AWG 6.35mm 0.81mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 3-2299280-2?
Additional datasheets, footprints and schematics for 3-2299280-2 are listed on our Part Details page. You can also find images and similar parts to 3-2299280-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2299280-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2299280-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2299280-2 fall under?
The 3-2299280-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 3-2299280-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2299280-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2299280-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2299280-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-2299280-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2299280-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2299280-2?
You can fill out our help required form which you can use to request a quote for 3-2299280-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.