Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.35
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$16.84
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
74
in stock
|
Buy Now | |
Distrelec
from US$23.96
|
74
in stock
|
Buy Now | |
element14
from US$18.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Screw Pin |
Sensor Connector Mounting | Straight Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | D Coded |
Connector Body Material | Nylon (Polyamide) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 4A |
Voltage Rating | 250V |
SVHC | Lead (15-Jan-2019) |
For Use With | 4 Pole M12 Sensors & Actuators |
M12.male.d Code.4P.pg9.shielded.(Au) |Amp Te Connectivity 3-2271115-2 | Newark Electronics |
Circular Metric Conn M12 MALE D CODE 4P PG9 | Rapid Electronics |
TE Connectivity - AMP M12.MALE.D CODE.4P.PG9.SHIELDED.(AU) | Distrelec |
SENSOR CONNECTORS | Farnell |
M12.MALE.D CODE.4P.PG9.SHIELDED.(AU) | Boersig |
Conn M12 Circular M 4 POS Solder ST Cable Mount 4 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-2271115-2?
Additional datasheets, footprints and schematics for 3-2271115-2 are listed on our Part Details page. You can also find images and similar parts to 3-2271115-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2271115-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2271115-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2271115-2 fall under?
The 3-2271115-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 3-2271115-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2271115-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2271115-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2271115-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-2271115-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2271115-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2271115-2?
You can fill out our help required form which you can use to request a quote for 3-2271115-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.