Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
5,581
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
5,581
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
5,581
in stock
|
Buy Now | |
Farnell
from US$1.18
|
4,480
in stock
|
Buy Now | |
TE Store
from US$1.22
|
866
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Bridgelux Dim-To-Warm DS150 9mm |
---|---|
Number of Positions | 1 |
Optics Alignment | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Operating Voltage | 60VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | Zhaga Inspired |
LED Manufacturer | Bridgelux |
Sealable | No |
Connector System | Wire-to-Board |
COB Substrate Thickness | 1mm |
Product Type | LED Holder |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Led Lighting Mt.ing Accessories Lumawise Z35 Led |Amp Te Connectivity 3-2213678-3 | Newark Electronics |
COB LED HOLDERS | Farnell |
Z35 MINI LED HOLDER 12*15MM PANHEAD Compatible LED: Bridgelux Dim-To-Warm DS150 9mm Lighting Connector Features Included: Not Optic Compatible Zhaga Inspired Operating Voltage: 60 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Board Bridgelux Dim-To-Warm DS150 9mm Not Optic Compatible 60 VDC | Lumawise Led Holder | Part Number: 3-2213678-3 | Internal Number: 3-2213678-3 | TE Connectivity | TE Store |
LUMAWISE Z35 Mini Pan Head Screws LED Holder Accessory 12*15 | Future Electronics |
LUMAWISE Z35 LED Holder for Pan Head Screws | TE Connectivity 3-2213678-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2213678-3?
Additional datasheets, footprints and schematics for 3-2213678-3 are listed on our Part Details page. You can also find images and similar parts to 3-2213678-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2213678-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2213678-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2213678-3 fall under?
The 3-2213678-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 3-2213678-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2213678-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2213678-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2213678-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 3-2213678-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2213678-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2213678-3?
You can fill out our help required form which you can use to request a quote for 3-2213678-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.