Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
1,390
in stock
|
Buy Now | |
TE Store
from US$0.27
|
216,254
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
91,673
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
66,673
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
66,673
in stock
|
Buy Now | |
Conrad
from US$0.17
|
6,645
in stock
|
Buy Now | |
element14
from US$0.17
|
1,390
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | Yes |
Contact Underplating Material | Nickel |
Contact Working Range (High) | 2mm, .079in |
Contact Base Material | Copper Alloy |
Contact Width | 1.5mm, .059in |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Working Range (Low) | .106in, 2.7mm |
Contact Length | .136in, 3.45mm |
Contact Current Rating (Max) | 2A |
Uncompressed Height | 2.9mm, .114in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 5000 |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Spring Finger Type | C-Clip |
Sealable | No |
Scalable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
TYPE C 2.9H SPRING FINGER Spring Finger Type: C-Clip Scalable: Yes Side Protected: Yes Uncompressed Height: 2.9 mm Uncompressed Height: .114 in C-Clip 2.9 mm | PCB Spring Contact | Part Number: 3-2199250-2 | Internal Number: 3-2199250-2 | TE Connectivity | TE Store |
Connector Accessory Copper Alloy | Rapid Electronics |
3-2199250-2 - Type C 2.9H Spring Finger |Amp Te Connectivity 3-2199250-2 | Newark Electronics |
TYPE C 2.9H SPRING FINGER | Farnell |
TYPE C 2.9H SPRING FINGERThis text is machine translated. | Conrad |
SPRING FINGER TYPE C, SCALABLE | element14 |
Type C 2.9H 2A Gold Scalable Spring Finger | Future Electronics |
TYPE C 2.9H SPRING FINGER, PCB Spring Contacts | TE Connectivity 3-2199250-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-2199250-2?
Additional datasheets, footprints and schematics for 3-2199250-2 are listed on our Part Details page. You can also find images and similar parts to 3-2199250-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2199250-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2199250-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2199250-2 fall under?
The 3-2199250-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-2199250-2 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2199250-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2199250-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2199250-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3-2199250-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2199250-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2199250-2?
You can fill out our help required form which you can use to request a quote for 3-2199250-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.