Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-2176155-6 |
Resistance | .082Ω |
---|---|
Tolerance | 1% |
Power Rating | .25W |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Resistor Type | Current Sensing Resistor |
Size Code | 0805 |
Temperature Coefficient | ±50ppm/°C |
Current Sense Res.-Smd Tlm 0805 0.25W R082 1% |Amp Te Connectivity 3-2176155-6 | Newark Electronics |
Current Sense Res.-SMD TLM 0805 0.25W R082 1% | Rapid Electronics |
Where can I find additional details, specifications and documents for a 3-2176155-6?
Additional datasheets, footprints and schematics for 3-2176155-6 are listed on our Part Details page. You can also find images and similar parts to 3-2176155-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2176155-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2176155-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2176155-6 fall under?
The 3-2176155-6 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-2176155-6 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2176155-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2176155-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2176155-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 3-2176155-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2176155-6 often in real-time on the comparison pages.
What if I can't find stock of 3-2176155-6?
You can fill out our help required form which you can use to request a quote for 3-2176155-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.