Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.99
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 34 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Ribbon cable conn.DIP,34 way,2.54mm,PCB | RS |
Wire-To-Board Connector, Transition, Amp-Latch Series, Idc/Idt, Plug, 34, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 3-216093-4 | Newark Electronics |
CONNECTOR, IDC, TRANSITION, 2ROW, 34WAY | Farnell |
Conn IDC Connector PL 34 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
AMP-LATCH Series, Right Angle Cable Mount IDC Conn Plug,34 Way,2 Row,2.54mm Pitch | TE Connectivity 3-216093-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 34Contacts |
Gender | Plug |
Product Range | AMP-LATCH Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 3-216093-4?
Additional datasheets, footprints and schematics for 3-216093-4 are listed on our Part Details page. You can also find images and similar parts to 3-216093-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-216093-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-216093-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-216093-4 fall under?
The 3-216093-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-216093-4 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-216093-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-216093-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-216093-4 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for 3-216093-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-216093-4 often in real-time on the comparison pages.
What if I can't find stock of 3-216093-4?
You can fill out our help required form which you can use to request a quote for 3-216093-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.