Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Contact Material | AgNi90/10 |
---|---|
Contact Current Rating (Max) | 16A |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Product Height | 15.7mm |
Insulation Clearance Class | 8mm |
Product Width | 12.7mm |
Product Length | 29mm |
Contact Voltage Rating | 400VAC, 300VDC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 300VDC, 400VAC |
Coil Voltage Rating | 5VDC |
Coil Power Rating DC | 400mW |
Insulation Creepage Between Contact & Coil | 10mm |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°F |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Category of Protection | RTII |
RZ Series 12 A 1 Form A (NO) 5 VDC 420 mW PCB Through Hole Power Relay | Future Electronics |
RZ01-1A4-D005-R Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 420 mW Coil Resistance: 60 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 420 mW 60 Ω | Power Relay | Part Number: 3-2158000-5 | Internal Number: 3-2158000-5 | Alias Number: RZ01-1A4-D005-R | TE Connectivity | TE Store |
Relay, RZ01-1A4-D005-R | TE Connectivity 3-2158000-5 | RS Americas |
Relay SPST 12A 5V 60R | Schukat Electronic |
General Purpose Relays RZ01-1A4-D005-R | Sager |
Where can I find additional details, specifications and documents for a 3-2158000-5?
Additional datasheets, footprints and schematics for 3-2158000-5 are listed on our Part Details page. You can also find images and similar parts to 3-2158000-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2158000-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2158000-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2158000-5 fall under?
The 3-2158000-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-2158000-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2158000-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2158000-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2158000-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Avnet America, RS Americas and Schukat Electronic have stock available or on a lead time for 3-2158000-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2158000-5 often in real-time on the comparison pages.
What if I can't find stock of 3-2158000-5?
You can fill out our help required form which you can use to request a quote for 3-2158000-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.