Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
LED Family | Soleriq E30 |
---|---|
Optics Alignment | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Operating Voltage | 250VDC |
Current Rating (Max) | 3A |
Housing Material | PBT GF |
Circuit Application | Power |
Enables Zhaga Compatibility | No |
LED Manufacturer | Osram |
Product Type | LED Holder |
Sealable | No |
Connector System | Wire-to-Component |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Socket, SCALABLE LED, 2PC, Tin, w/TS Compatible LED: Soleriq E30 Lighting Connector Features Included: Does Not Enable Zhaga Compatibility Not Optic Compatible Operating Voltage: 250 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Component Soleriq E30 Does Not Enable Zhaga Compatibility 250 VDC | Lumawise Led Holder | Part Number: 3-2154857-3 | Internal Number: 3-2154857-3 | TE Connectivity | TE Store |
Socket, Scalable Led, 2Pc, Tin, W/Ts |Amp Te Connectivity 3-2154857-3 | Newark Electronics |
Solderless LED Sockets With Operating Voltage VDC 250 | Avnet America |
LUMAWISE LED SOCKET, OSRAM GW KAJ LED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | - |
---|---|
Holder Type | Socket |
Product Range | - |
Accessory Type | LED Socket |
For Use With | Osram GW KAJ LEDs |
Holder Colour | Natural |
Holder Material | PBT (Polybutylene Teraphthalate) Glass Filled |
Where can I find additional details, specifications and documents for a 3-2154857-3?
Additional datasheets, footprints and schematics for 3-2154857-3 are listed on our Part Details page. You can also find images and similar parts to 3-2154857-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2154857-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2154857-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2154857-3 fall under?
The 3-2154857-3 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 3-2154857-3 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2154857-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2154857-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2154857-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 3-2154857-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2154857-3 often in real-time on the comparison pages.
What if I can't find stock of 3-2154857-3?
You can fill out our help required form which you can use to request a quote for 3-2154857-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.