Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Drawer Style | Standard |
---|---|
Number of Rows | 1 |
Keying | A |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Connector Configuration | Inline |
Contact Layout | Inline |
Tail Plating Material | Tin |
Contact Current Rating (Max) | 7.5A |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
Tail Length | 3.05mm, .12in |
Height | .55in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | .94in |
Length | 2.7in |
Operating Voltage | 600VAC, 600VDC |
Housing Color | Red |
Housing Material | Nylon GF |
Centerline (Pitch) | .2in |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Key Slot Knockout |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Quantity | 7 |
Packaging Method | Tube, Box & Tube |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Pin Hdr Assy,10P,mmate Lf |Te Connectivity 3-208403-3 | Newark Electronics |
AMP Series 10 Position 5.08 mm Single Row Through Hole Pin Header | Future Electronics |
Conn Shrouded Header PIN 10 POS Solder RA Thru-Hole | Avnet America |
Header Assembly PIN 10P MMATE LF | TE Connectivity 3-208403-3 | RS Americas |
Where can I find additional details, specifications and documents for a 3-208403-3?
Additional datasheets, footprints and schematics for 3-208403-3 are listed on our Part Details page. You can also find images and similar parts to 3-208403-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-208403-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-208403-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-208403-3 fall under?
The 3-208403-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-208403-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-208403-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-208403-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-208403-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 3-208403-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-208403-3 often in real-time on the comparison pages.
What if I can't find stock of 3-208403-3?
You can fill out our help required form which you can use to request a quote for 3-208403-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.