Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.70
|
No stock
|
Buy Now | |
Powell Electronics
from US$10.84
|
4,011
in stock
|
Buy Now | |
Newark Electronics
from US$16.55
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$16.06
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$18.40
|
5
in stock
|
Buy Now | |
Avnet America
from US$8.32
|
-
|
Buy Now | |
Avnet Asia
from US$9.40
|
-
|
Buy Now | |
Distrelec
from US$13.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Drawer Style | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Connector Configuration | Inline |
Contact Layout | Inline |
Tail Plating Material | Tin |
端子のタイプ | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Transmits (Typical) | Signal (Data) |
Length | 2.7in |
Tail Length | .12in, 3.05mm |
Height | .55in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | .94in |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon GF |
Housing Color | Red |
Centerline (Pitch) | .2in |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
UL-Brandschutzklasse | UL 94V-0 |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
For Use With | Plug Housing |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 7 |
Connector Style | Receptacle |
Product Type | Connector |
Connector Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 266°F, -55 – 130°C |
Headers & Wire Housings Pin Hdr Assy 10P Mmate Lf |Amp Te Connectivity 3-208403-2 | Newark Electronics |
Headers&Wire Housings PIN HDR ASSY 10P MMATE LF | Rapid Electronics |
Conn Wire to Board PIN 10 POS 5.08mm Solder RA Thru-Hole | Avnet America |
TE Connectivity PIN HDR ASSY 10P MMATE LF Combination Line Connector 10 Contact(s) Male Solder Terminal Receptacle | Distrelec |
Where can I find additional details, specifications and documents for a 3-208403-2?
Additional datasheets, footprints and schematics for 3-208403-2 are listed on our Part Details page. You can also find images and similar parts to 3-208403-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-208403-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-208403-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-208403-2 fall under?
The 3-208403-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-208403-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-208403-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-208403-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-208403-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3-208403-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-208403-2 often in real-time on the comparison pages.
What if I can't find stock of 3-208403-2?
You can fill out our help required form which you can use to request a quote for 3-208403-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.