Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Keying & Polarized Position Locations | 2D |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Mating Tab Width | .25in, .248in, 6.3mm, 6.35mm |
Mating Tab Thickness | .032in, .81mm, .8mm, .031in |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 149.6µin, 3.8µm |
Contact Current Rating (Max) | 10A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Type | Tab |
Contact Mating Area Plating Material Thickness | 149.6µin |
Connector Height | 12.8mm, .5in |
Row-to-Row Spacing | 5mm |
コネクタの高さ | 12.8mm |
Connector Length | .6in, 15.3mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Circuit Application | Power |
Packaging Quantity | 108 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .13in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 120°C |
Headers&Wire Housings 3P RAST 5 TAB HEADER THV | Rapid Electronics |
TE Connectivity 3P RAST 5 Tab Header THV Board Connector | Distrelec |
3P, Rast 5 Tab Header, Thv Rohs Compliant: Yes |Amp Te Connectivity 3-1971895-3 | Newark Electronics |
3P, RAST 5 TAB HEADER, THV | Avnet America |
Where can I find additional details, specifications and documents for a 3-1971895-3?
Additional datasheets, footprints and schematics for 3-1971895-3 are listed on our Part Details page. You can also find images and similar parts to 3-1971895-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971895-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971895-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971895-3 fall under?
The 3-1971895-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1971895-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971895-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971895-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971895-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 3-1971895-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971895-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1971895-3?
You can fill out our help required form which you can use to request a quote for 3-1971895-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.