Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Number of Cavities | 3 |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Preloaded | No |
Multiple Contact Types | Without |
Contact Layout | Inline |
Shunts/Shorting Bars | Without |
Contact Type | Socket |
Length | 7.54mm, .297in |
Width | 6.75mm, .266in |
Height | 7.9mm, .311in |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 GF |
Housing Color | Yellow |
Circuit Identification Feature | Without |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Contact Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Panel Mount | No |
For Use With | Header |
Assembly Integration Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 600 |
Packaging Method | Package |
Connector Type | Housing |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
3Pos Plug Housing For Gic 2.0 Ev Series |Amp Te Connectivity 3-1971030-3 | Newark Electronics |
TE Connectivity 3POS Plug Housing for GIC 2.0 EV Series | Distrelec |
Conn Housing PL 3 POS 2mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1971030-3?
Additional datasheets, footprints and schematics for 3-1971030-3 are listed on our Part Details page. You can also find images and similar parts to 3-1971030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971030-3 fall under?
The 3-1971030-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1971030-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971030-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1971030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971030-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1971030-3?
You can fill out our help required form which you can use to request a quote for 3-1971030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.