Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PA GF |
Number of Rows | 5 |
Number of Positions | 50 |
Mating Tab Width | .025in, .64mm |
Width | 52.8mm, 2.079in |
Height | 46.5mm, 1.831in |
Length | 1.606in, 40.8mm |
Centerline (Pitch) | .2in, 2.54mm, .1in, 5.05mm |
Agency/Standard | USCAR-2 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 40 |
Packaging Method | Package |
Row-to-Row Spacing | .27in, .203in, 6.85mm, 5.15mm |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 3-1924783-9?
Additional datasheets, footprints and schematics for 3-1924783-9 are listed on our Part Details page. You can also find images and similar parts to 3-1924783-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1924783-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1924783-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1924783-9 fall under?
The 3-1924783-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1924783-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1924783-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1924783-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1924783-9 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 3-1924783-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1924783-9 often in real-time on the comparison pages.
What if I can't find stock of 3-1924783-9?
You can fill out our help required form which you can use to request a quote for 3-1924783-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.