Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.39
Weight | 35g, 1.2oz |
---|---|
Terminal Type | Plug-In, Quick Connect |
Contact Current Class | 30 – 50 A |
Contact Arrangement | 1 Form C (CO) |
Contact Base Material | Ag Alloy |
Length | 28mm, 1.102in |
Width | 1.102in, 28mm |
Height Class (Mechanical) | 25 – 30 mm |
Height | 25.5mm, 1.004in |
Width Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 25 – 30 mm |
Coil Power Rating Class | <1.5WW |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 90Ω |
Insulation Initial Dielectric Between Contacts and Coil | 500Vrms |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Coil Power Rating (DC) | 1600mW |
Insulation Initial Dielectric Between Coil/Contact Class | 0 – 500 V |
Contact Limiting Short-Time Current | 240A |
Contact Limiting Making Current | 120A |
Rated Voltage | 12VDC |
Contact Switching Load (Min) | 1000mA @ 5VDC |
Rated Coil Voltage | 12VDC |
Contact Limiting Breaking Current | 60A |
Current Rating (85°C) | 60A |
Contact Limiting Continuous Current | 60A |
Mounting Type | Plug-In |
Mounting Brackets | With |
Relay Type | Power Relay F4 |
Environmental Ambient Temperature Class | 105 – 125°C |
Environmental Ambient Temperature (Max) | 125°C, 257°F |
Environmental Category of Protection | RTI |
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount | Future Electronics |
V23134A4052X544-EV-CBOX Coil Voltage Rating: 12 VDC Contact Current Class: 30 – 50 A Contact Arrangement: 1 Form C (CO) Product Mount Type: Socket Coil Resistance: 90 Ω Mini Relay | 12 VDC 30 – 50 A 1 Form C (CO) Socket | Part Number: 3-1904131-5 | Internal Number: 3-1904131-5 | TE Connectivity | TE Store |
Automotive Relay, Spdt, 12Vdc, Qc | Newark Electronics |
AUTO RELAY 24V 25A 1NO QCT | TTI Europe |
Automotive Relays V23134A4052X544-EV-CBOX | Sager |
Where can I find additional details, specifications and documents for a 3-1904131-5?
Additional datasheets, footprints and schematics for 3-1904131-5 are listed on our Part Details page. You can also find images and similar parts to 3-1904131-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1904131-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1904131-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1904131-5 fall under?
The 3-1904131-5 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > Plug-In Automotive Relays > Mini Relays.
Can I view similar or alternative parts?
You can view similar parts to 3-1904131-5 when available in the Mini Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1904131-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1904131-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1904131-5 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 3-1904131-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1904131-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1904131-5?
You can fill out our help required form which you can use to request a quote for 3-1904131-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.