Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1879022-7 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.28
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
562
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
562
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
562
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 10.5 x 5.5 x 5mm |
Resistance | 10KΩ |
Voltage Rating | 500V |
Resistance Range | 1kΩ – 1MΩΩ |
Power Rating | 3W |
Tolerance | 5% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Metal Film |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±100ppm/°C |
Thick Film Resistors - Smd Smf3 10K 5% |Amp Te Connectivity 3-1879022-7 | Newark Electronics |
Thin Film Resistors-SMD SMF3 10K 5% | Rapid Electronics |
TE Connectivity SMF3 10K 5% Fixed Resistor Metal Film 3W | Distrelec |
SM Series 10 kOhm 3 W â–’5 % â–’100 ppm/â–‘C Surface Mount Metal Film Resistor | Future Electronics |
Res Metal Film 10K Ohm 5% 3W ±100ppm/°C Molded SMD T/R | Avnet America |
SMD Chip Resistor, 10 kOhm, � 5%, 3 W, 4122 [10555 Metric], Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1879022-7?
Additional datasheets, footprints and schematics for 3-1879022-7 are listed on our Part Details page. You can also find images and similar parts to 3-1879022-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1879022-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1879022-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1879022-7 fall under?
The 3-1879022-7 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1879022-7 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1879022-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1879022-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1879022-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 3-1879022-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1879022-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1879022-7?
You can fill out our help required form which you can use to request a quote for 3-1879022-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.