Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSM16JH |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
6,600
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
123,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
50,250
in stock
|
Buy Now | |
TE Store
from US$0.20
|
34,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
32,547
in stock
|
Buy Now | |
element14
from US$0.13
|
4,066
in stock
|
Buy Now | |
Farnell
from US$0.16
|
4,066
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
1,187
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1,187
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,187
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
450
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
86,250
in stock
|
Buy Now | |
Avnet America
-
|
32,547
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Case Material | Nylon |
---|---|
Bushing Style | Unthreaded |
Actuator Profile | Extended |
Actuator Force | 160g, 5.648oz |
Actuator Material | Nylon |
Case Color | Black |
Actuator Color | Black |
Cover Material | PET Film |
Operating Function | NO |
Support Bracket | Without |
Snap Action | Without |
ESD Grounding Terminal | Without |
Ganged | With |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | Yes |
Number of Actuators | 1 |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Actuator Length | 13.4mm, .527in |
Button Width | 3.5mm, .138in |
Switch Height | .527in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Product Type | Switch |
Dust Proof | No |
Leg Style | Kinked |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | High°C |
FSM16JH SPST 6 mm Illuminated Round Button Gull Wing Tactile Switch | Future Electronics |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
FSM16JH=6MM TACT SWITCH, HIGH TEMP Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 3-1825910-1 | Internal Number: 3-1825910-1 | Alias Number: FSM16JH | TE Connectivity | TE Store |
Tactile Switch, Spst, 50Ma, 24V, Though Hole | Newark Electronics |
6x6mm tactile switch,17mm H 1.6N | RS |
TACTILE SWITCH, SPST, 50mA, 24V, THOUGH HOLE | element14 |
FSM16JH=6MM TACT SWITCH HIGH TEMP | Rapid Electronics |
TE Connectivity FSM16JH 6MM TACT SWITCH HIGH TEMP Keypad | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
FSM16JH=6MM TACT SWITCH, HIGH | Heilind Electronics |
Switch Push Button OFF (ON) SPST Round Button 0.05A 24VDC Momentary Contact PC Pins Thru-Hole | Avnet Abacus |
Switch, Fsm16Jh=6Mm Tact Switch, High Temp | TE Connectivity 3-1825910-1 | RS Americas |
Tactile Switches SWITCH TACTILE | Sager |
Where can I find additional details, specifications and documents for a 3-1825910-1?
Additional datasheets, footprints and schematics for 3-1825910-1 are listed on our Part Details page. You can also find images and similar parts to 3-1825910-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825910-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825910-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825910-1 fall under?
The 3-1825910-1 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825910-1 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825910-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825910-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825910-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Newark Electronics and RS have stock available or on a lead time for 3-1825910-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825910-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1825910-1?
You can fill out our help required form which you can use to request a quote for 3-1825910-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.