Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A105SYCB04 |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.45
|
64
in stock
|
Buy Now | |
TE Store
from US$8.16
|
455
in stock
|
Buy Now | |
Rapid Electronics
from US$5.42
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$6.60
|
96
in stock
|
Buy Now | |
Distrelec
from US$4.04
|
96
in stock
|
Buy Now | |
Avnet America
from US$3.30
|
-
|
Buy Now | |
TTI Europe
from US$2.70
|
-
|
Buy Now | |
Sager
from US$3.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Epoxy) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Bushing Length | .35in |
Toggle Length | .41in, 10.4mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Voltage Rating | 20 V |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Sealed | Yes |
Toggle Style | Baton Long |
Product Type | Switch |
Termination Type | Printed Circuit |
A105SYCB04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Gold Process Sealed: No Single Pole - Double Throw 1/4-40 Copper Gold | Toggle Switch | Part Number: 3-1825137-6 | Internal Number: 3-1825137-6 | Alias Number: A105SYCB04 | TE Connectivity | TE Store |
Toggle SW SP (ON)-OFF-(ON) BAT PC TOGGLE SWITCH | Rapid Electronics |
TE Connectivity A105SYCB04 Toggle Switch SPDT (on)-off-( | Distrelec |
Switch,toggle,1P,(on) off (on),PCB mnt | RS |
Switch Toggle (ON) OFF (ON) SPDT Long Baton Toggle PC Pins 20VAC 20VDC 0.4VA PC Mount with Threads Bulk | Avnet America |
TOGGLE SW SPDT 0.4VA 20V | TTI Europe |
Toggle Switches SP (ON)-OFF-(ON) BAT PC TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-1825137-6?
Additional datasheets, footprints and schematics for 3-1825137-6 are listed on our Part Details page. You can also find images and similar parts to 3-1825137-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825137-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825137-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825137-6 fall under?
The 3-1825137-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825137-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825137-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825137-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825137-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 3-1825137-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825137-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1825137-6?
You can fill out our help required form which you can use to request a quote for 3-1825137-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.