Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101SCWZQ04 |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.75
|
69
in stock
|
Buy Now | |
Rapid Electronics
from US$5.32
|
282
in stock
|
Buy Now | |
Distrelec
from US$4.71
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
TE Store
from US$7.34
|
-
|
Buy Now | |
Sager
from US$2.98
|
-
|
Buy Now | |
Farnell
from US$5.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Bushing Thread Size | 1/4-40 |
Bushing Style | Threaded |
Seal Type | Environmental |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Bushing Length | .37in |
Toggle Length | .41in, 10.4mm |
Contact Resistance | 10mΩ |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
UL/CSA Current Rating (125V) | 3A |
Voltage Rating | 125 VAC, 28 VDC |
Process Sealed | Yes |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Switch Type | Toggle |
Toggle Style | Baton Long |
Toggle Actuation | Vertical |
Sealed | Yes |
Product Type | Switch |
Termination Type | Wire Lugs |
Toggle Switches | Rapid Electronics |
TE Connectivity - AMP Toggle Switch A101SCWZQ04 | Distrelec |
Switch,toggle,1P,on on,panel mount,5A | RS |
On-On, Latched, 5A, 28Vdc, Wire Terminal, |Amp Te Connectivity 3-1825136-1 | Newark Electronics |
AMP3-1825136-1 | Avnet America |
Special Order: A101SCWZQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: Yes Single Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 3-1825136-1 | Internal Number: 3-1825136-1 | Alias Number: A101SCWZQ04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-1825136-1?
Additional datasheets, footprints and schematics for 3-1825136-1 are listed on our Part Details page. You can also find images and similar parts to 3-1825136-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825136-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825136-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825136-1 fall under?
The 3-1825136-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825136-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825136-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825136-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825136-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 3-1825136-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825136-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1825136-1?
You can fill out our help required form which you can use to request a quote for 3-1825136-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.