Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF08S04 |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.47
|
No stock
|
Buy Now | |
TTI Europe
from US$0.67
|
160,100
in stock
|
Buy Now | |
TE Store
from US$1.84
|
7,523
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Avnet Asia
from US$0.81
|
-
|
Buy Now | |
Sager
from US$0.69
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Nickel |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Height | 3.5mm, .138in |
Length | .878in, 22.3mm |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 20 |
Sealed | No |
Actuator Style | Slide, Flush |
Product Type | Switch |
Switch Type | DIP |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
ADF08S04=DIP SWT,FLUSH,SMT-GW Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 8 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 3-1825059-7 | Internal Number: 3-1825059-7 | Alias Number: ADF08S04 | TE Connectivity | TE Store |
Dip Switches/Sip Switches 8 Pos Flush Act |Amp Te Connectivity 3-1825059-7 | Newark Electronics |
8 Position SPST Flush Slide Non-Sealed 2.54 mm Pitch Surface Mount DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 8 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Adf08S04=Dip Switch, t, Flush, Smt-Gw | TE Connectivity 3-1825059-7 | RS Americas |
TE Connectivity - AMP Slide Dip Switch 8 Switch SPST Latched | Distrelec |
DIP Switches / SIP Switches 8 POS FLUSH ACT | Sager |
Where can I find additional details, specifications and documents for a 3-1825059-7?
Additional datasheets, footprints and schematics for 3-1825059-7 are listed on our Part Details page. You can also find images and similar parts to 3-1825059-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1825059-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1825059-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1825059-7 fall under?
The 3-1825059-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1825059-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1825059-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1825059-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1825059-7 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-1825059-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1825059-7 often in real-time on the comparison pages.
What if I can't find stock of 3-1825059-7?
You can fill out our help required form which you can use to request a quote for 3-1825059-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.