Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD21Y-8,
A14811-000 |
Marker Style | Snap-On |
---|---|
Marker Size | STD 21 |
Compatible Cable Diameter | .433 – .61in, 11 – 15.5mm |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Marker Cut | Straight |
Printed Marking | 8 |
Wire Labels&Markers STD21Y-8 | Rapid Electronics |
TE Connectivity STD21Y-8 Wire Labels & Markers STD21Y-8 | Distrelec |
Std21Y-8 |Amp Te Connectivity 3-1768047-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-1768047-3?
Additional datasheets, footprints and schematics for 3-1768047-3 are listed on our Part Details page. You can also find images and similar parts to 3-1768047-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768047-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768047-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768047-3 fall under?
The 3-1768047-3 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768047-3 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768047-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768047-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768047-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and TTI Europe have stock available or on a lead time for 3-1768047-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768047-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1768047-3?
You can fill out our help required form which you can use to request a quote for 3-1768047-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.