Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD03W-PLUS,
F21180-000 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
1,200
in stock
|
Buy Now | |
Boersig
from US$0.0342
|
5,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0247
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 03 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .075 – .102in, 1.9 – 2.6mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | + |
Wire Labels & Markers Std03W-Plus |Amp Te Connectivity 3-1768042-3 | Newark Electronics |
Wire Labels&Markers STD03W-PLUS | Rapid Electronics |
AMP3-1768042-3 | Avnet America |
TE Connectivity - AMP Pre-Printed Markers STD03W-PLUS | Distrelec |
Special Order: STD03W-PLUS Marker Style: Snap-On Marker Size: STD 03 Compatible Cable Diameter Range: 1.9 – 2.6 mm Compatible Cable Diameter Range: .075 – .102 in Primary Product Color: White Snap-On STD 03 1.9 – 2.6 mm .075 – .102" | Std Snap-On Marker | Part Number: 3-1768042-3 | Internal Number: 3-1768042-3 | Alias Number: F21180-000 | White | TE Connectivity | TE Store |
Wire Labels & Markers | Sager |
Where can I find additional details, specifications and documents for a 3-1768042-3?
Additional datasheets, footprints and schematics for 3-1768042-3 are listed on our Part Details page. You can also find images and similar parts to 3-1768042-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768042-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768042-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768042-3 fall under?
The 3-1768042-3 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768042-3 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768042-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768042-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768042-3 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3-1768042-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768042-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1768042-3?
You can fill out our help required form which you can use to request a quote for 3-1768042-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.