Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD01Y-Q,
C38306-000 |
Prices starting from US$0.0338
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Size | STD 01 |
Marker Style | Snap-On |
Compatible Cable Diameter | .04 – .055in, 1 – 1.4mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | Q |
Marker Cut | Straight |
Wire Labels&Markers STD01Y-Q | Rapid Electronics |
TE Connectivity STD01Y-Q Wire Labels & Markers STD01Y-Q | Distrelec |
Std01Y-Q |Amp Te Connectivity 3-1768041-6 | Newark Electronics |
Cable Marker Pre-Printed Snap-On "Q" Legend Polyoxymethylene Yellow Strip | Avnet America |
Wire Labels & Markers STD01Y-Q | Sager |
Where can I find additional details, specifications and documents for a 3-1768041-6?
Additional datasheets, footprints and schematics for 3-1768041-6 are listed on our Part Details page. You can also find images and similar parts to 3-1768041-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1768041-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1768041-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1768041-6 fall under?
The 3-1768041-6 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 3-1768041-6 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1768041-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1768041-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1768041-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 3-1768041-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1768041-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1768041-6?
You can fill out our help required form which you can use to request a quote for 3-1768041-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.