Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.45
|
9
in stock
|
Buy Now | |
TE Store
from US$7.59
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$7.27
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$5.62
|
9
in stock
|
Buy Now | |
Future Electronics
from US$4.52
|
-
|
Buy Now | |
Avnet America
from US$4.00
|
-
|
Buy Now | |
RS Americas
from US$10.66
|
-
|
Buy Now | |
Distrelec
from US$6.66
|
-
|
Buy Now | |
Farnell
from US$7.69
|
-
|
Buy Now |
Product Weight | 21.302g |
---|---|
Number of Positions | 36 |
Ejector | Without |
PCB Mount Orientation | Right Angle |
Number of PCB Mount Retention Features | 2 |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Length | 25mm, .984in |
Connector Height | 9.4mm, .37in |
Connector Width | 19.6mm, .772in |
コネクタの高さ | 9.4mm |
Operating Voltage | 50VAC |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 100 |
実装方法 | Tray, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
PCI Express RA assy 5.8mm slot 2.3mm pc Connector System: Board-to-Board Number of Positions: 36 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Termination Post & Tail Length: 3.1 mm Board-to-Board 36 .039" 1 mm | Pci & Pci Express (Pcie) Connector | Part Number: 3-1761465-1 | Internal Number: 3-1761465-1 | .039" | TE Connectivity | TE Store |
Pci Express/Pci Conn Pci Express Ra Assy 5.8Mm |Amp Te Connectivity 3-1761465-1 | Newark Electronics |
PCI Express/PCI Conn PCI EXPRESS RA ASSY 5.8MM | Rapid Electronics |
PCI EXPRESS RA ASSY 5.8MM SLOT | Avnet America |
PCI Express RA assy 5.8mm slot 2.3mm pc, PCI and PCI Express Connectors | TE Connectivity 3-1761465-1 | RS Americas |
TE Connectivity - AMP PCI Express RA assy 5.8mm slot 2.3mm pc | Distrelec |
Status: | Unknown |
---|---|
Series: | Standard Edge II Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 36 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Right Angle |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 15µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | Standard Edge II Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1761465-1?
Additional datasheets, footprints and schematics for 3-1761465-1 are listed on our Part Details page. You can also find images and similar parts to 3-1761465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1761465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1761465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1761465-1 fall under?
The 3-1761465-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1761465-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1761465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1761465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1761465-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 3-1761465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1761465-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1761465-1?
You can fill out our help required form which you can use to request a quote for 3-1761465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.