Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Number of Power Positions | 2 |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Number of Signal Positions | 2 |
Contact Current Rating (Max) | 10A |
Contact Mating Area Plating Thickness | 31.5µin, .8µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Wire Size | 434.18 – 2723.46CMA, .22 – 1.38mm², 24 – 16AWG |
Operating Voltage | 300VAC, 300VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .312in, 7.92mm |
Housing Color | Blue |
Housing Material | Nylon 6/6 GF |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug Housing |
Product Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Gic 7.92 2Pos Plug Blue Keying D Rohs Compliant: Yes |Amp Te Connectivity 3-1747050-3 | Newark Electronics |
Power to the Board GIC 7.92 2POS PLUG BLUE KEYING | Rapid Electronics |
TE Connectivity GIC 7.92 2POS PLUG BLUE KEYING D Headers | Distrelec |
Status: | Unknown |
---|---|
Series: | Grace Inertia Series |
RoHS: | Unknown |
Pitch Spacing | 7.92mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Grace Inertia Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1747050-3?
Additional datasheets, footprints and schematics for 3-1747050-3 are listed on our Part Details page. You can also find images and similar parts to 3-1747050-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1747050-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1747050-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1747050-3 fall under?
The 3-1747050-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1747050-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1747050-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1747050-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1747050-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 3-1747050-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1747050-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1747050-3?
You can fill out our help required form which you can use to request a quote for 3-1747050-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.