Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 10 |
Number of Loaded Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Columns | 10 |
Number of Power Positions | 10 |
Connector Contact Load Condition | Selectively Loaded |
Mating Post Length | .244in, 7.7mm |
Contact Current Rating (Max) | 8A |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Type | Tab |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3µm, 118µin |
Connector Width | .323in, 8.21mm |
コネクタの高さ | 9.4mm |
Connector Height | 9.4mm, .37in |
Operating Voltage | 250VAC, 250VDC |
Insulation Resistance | 500MΩ |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Power |
Number of Blocked Positions | 4 |
実装方法 | Bag |
Packaging Quantity | 500 |
Packaging Method | Bag |
PCB Connector Assembly Type | PCB Mount Header |
Shielded | No |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Glow Wire Rating | Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .145in |
Housing Temperature Rating | Standard |
Temperature Rating | Standard |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 3-1744524-0?
Additional datasheets, footprints and schematics for 3-1744524-0 are listed on our Part Details page. You can also find images and similar parts to 3-1744524-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1744524-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1744524-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1744524-0 fall under?
The 3-1744524-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1744524-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1744524-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1744524-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1744524-0 have stock available?
There is no stock from authorised distributors for 3-1744524-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1744524-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1744524-0?
You can fill out our help required form which you can use to request a quote for 3-1744524-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.