Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Keying Between Cavity Locations | 2&3 |
---|---|
Number of Rows | 1 |
Connector Contact Load Condition | Selectively Loaded |
Card Entry Style | Side |
Number of Positions | 6 |
PCB Mount Orientation | Right Angle |
Contact Type | Socket |
Contact Base Material | CuNiSi |
Contact Mating Area Plating Material Thickness | 3 – 6µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 6A |
Accepts Wire Insulation Diameter Range | .087in, 2.2mm |
Height | 7.3mm, .287in |
PCB Thickness (Recommended) | 1.5mm, .059in |
Wire Size | 22 – 18AWG, .35 – .75mm² |
Operating Voltage | 250V |
Housing Entry Configuration | One End Open |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 6 GF |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Alignment | With |
Mating Retention | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | With |
Circuit Application | Power |
Packaging Quantity | 1232 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 3-1740533-6?
Additional datasheets, footprints and schematics for 3-1740533-6 are listed on our Part Details page. You can also find images and similar parts to 3-1740533-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1740533-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1740533-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1740533-6 fall under?
The 3-1740533-6 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1740533-6 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1740533-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1740533-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1740533-6 have stock available?
There is no stock from authorised distributors for 3-1740533-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1740533-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1740533-6?
You can fill out our help required form which you can use to request a quote for 3-1740533-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.