Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1623714-3 |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.40
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
2,583
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,083
in stock
|
Buy Now | |
Farnell
from US$1.26
|
1,700
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 24.2 x 5mm |
Resistance Class | 1kΩ – 1MΩ |
Resistance | 6.8KΩ |
Tolerance | 5% |
Power Rating | 4W |
Mount Style | Pluggable |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Plated Brass |
Temperature Coefficient | ±20ppm/°C |
Wirewound Resistors-Through Hole FCB4 6K8 5% HP | Rapid Electronics |
THROUGH HOLE RESISTORS | Farnell |
TE Connectivity FCB4 6K8 5% HP Fixed Resistor Wire Wound | Distrelec |
Resistor High Power Wirewound 6.8k Ohm 5% 4W ±20ppm/°C Cement Radial Leaded Pluggable Box/Loose Piece | Avnet America |
Fcb4 6K8 5% Hp |Amp Te Connectivity 3-1623714-3 | Newark Electronics |
Resistor High Power Wirewound 6.8k Ohm 5% 4W �20ppm/�C Cement Radial Leaded Pluggable Box/Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1623714-3?
Additional datasheets, footprints and schematics for 3-1623714-3 are listed on our Part Details page. You can also find images and similar parts to 3-1623714-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1623714-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1623714-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1623714-3 fall under?
The 3-1623714-3 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 3-1623714-3 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1623714-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1623714-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1623714-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Avnet America have stock available or on a lead time for 3-1623714-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1623714-3 often in real-time on the comparison pages.
What if I can't find stock of 3-1623714-3?
You can fill out our help required form which you can use to request a quote for 3-1623714-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.