Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1618378-5 |
No distributors results available
Contact Current Rating | 200A |
---|---|
Contact Arrangement | 1 Form X, SPST-NO-DM & 1 Form Y, SPST-NC-DB & 1 Form X, SPST-NO-DM |
Pole Configuration | 3 |
Wire Size | 24 – 14AWG, .20 – 2.08mm² |
Coil Voltage Rating | 19.2 – 26.4VDC |
Contact Switching Voltage (Max) | 48VDC |
Actuating System | DC |
Coil Voltage (Max) | 24VDC |
Coil Resistance | 9.6Ω |
Mounting Type | Bottom |
Packaging Method | Individual |
Contactor Type | High Power |
Product Type | Contactor |
Product Classification | Relays - Contactors |
Product Category | Electromechanical Relays |
Terminal Configuration | Quick Connect |
Model | FLATMAN III |
Coil Termination | Wire Connector |
Where can I find additional details, specifications and documents for a 3-1618378-5?
Additional datasheets, footprints and schematics for 3-1618378-5 are listed on our Part Details page. You can also find images and similar parts to 3-1618378-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1618378-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1618378-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1618378-5 fall under?
The 3-1618378-5 is listed under Relays, Contactors & Switches > Contactors > Mil-Aero Contactors > DC Contactors.
Can I view similar or alternative parts?
You can view similar parts to 3-1618378-5 when available in the DC Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1618378-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1618378-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1618378-5 have stock available?
There is no stock from authorised distributors for 3-1618378-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1618378-5 often in real-time on the comparison pages.
What if I can't find stock of 3-1618378-5?
You can fill out our help required form which you can use to request a quote for 3-1618378-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.