Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1609115-6 |
Prices starting from US$15.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.64
|
No stock
|
Buy Now | |
Rapid Electronics
from US$20.55
|
5
in stock
|
Buy Now | |
Distrelec
from US$23.09
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$21.83
|
-
|
Buy Now | |
Future Electronics
from US$18.87
|
-
|
Buy Now | |
Avnet America
from US$15.82
|
-
|
Buy Now | |
Sager
from US$15.74
|
-
|
Buy Now |
Voltage Selection | None |
---|---|
Fuse Options | Dual |
Leakage Current (Max) (120VAC, 60Hz) | 220µA |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 380µA |
Voltage (Max) | 250VAC |
Low Profile | Yes |
Mount Angle | Vertical |
Mount Style | Flanged |
Filtered | Yes |
Ground Option | None |
Filter Type | Power Entry (Filtered/Unfiltered) |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Switch Type | None |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 10A IEC-WIRE LEAD FLANGE | Rapid Electronics |
TE Connectivity - AMP Power Connector 10A 125/250VAC Male | Distrelec |
Ac Power Entry Modules 10A Iec-Wire Lead Flange |Amp Te Connectivity 3-1609115-6 | Newark Electronics |
GG Series 10 Amp 250 VAC Flanged Power Line Filter | Future Electronics |
Cable Assembly Wire Lead 0.178m 18AWG 3 POS Filtered Power M | Avnet America |
AC Power Entry Modules 10A IEC-WIRE LEAD FLANGE MNT/DUAL FUSE | Sager |
Where can I find additional details, specifications and documents for a 3-1609115-6?
Additional datasheets, footprints and schematics for 3-1609115-6 are listed on our Part Details page. You can also find images and similar parts to 3-1609115-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609115-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609115-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609115-6 fall under?
The 3-1609115-6 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609115-6 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609115-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609115-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609115-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 3-1609115-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609115-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1609115-6?
You can fill out our help required form which you can use to request a quote for 3-1609115-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.