Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 100BCF6 |
Prices starting from US$310.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$375.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$487.19
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$413.57
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$310.00
|
51
in stock
|
Buy Now | |
Distrelec
from US$362.57
|
51
in stock
|
Buy Now | |
TE Store
from US$1,009.67
|
1
in stock
|
Buy Now | |
Avnet America
from US$351.42
|
-
|
Buy Now | |
RS Americas
from US$373.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Current Rating | 100A |
Voltage (Max) | 480VAC |
Leakage Current (Max) (250VAC, 50Hz) | 259mA |
Mount Style | Flanged |
Input Type | Threaded Bolt |
Output Type | Threaded Bolt |
Filter Type | Power Line |
Filtered | Yes |
Operating Temperature Range | -10 – 50°C |
Power Line Filters 100Bcf6=F8238B |Amp Te Connectivity 3-1609091-1 | Newark Electronics |
Power Line Filters 100BCF6=F8238B | Rapid Electronics |
TE Connectivity 100BCF6 F8238B Power Line Filters 100BCF | Distrelec |
100BCF6=F8238B Current Rating: 100 A Input Termination Type: Threaded Bolt Output Termination Type: Threaded Bolt Wiring Configuration: DELTA (3 wire + ground) Operating Voltage: 480 VAC 3 Phase Filters & Corcom Bcf Series | 100 A Threaded Bolt DELTA (3 wire + ground) | Part Number: 3-1609091-1 | Internal Number: 3-1609091-1 | Alias Number: 100BCF6 | TE Connectivity | TE Store |
Power Line Filter 50Hz to 60Hz 100A 480VAC Screw Flange Mount | Avnet America |
Corcom 100BCF6F8238B | TE Connectivity 3-1609091-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1609091-1?
Additional datasheets, footprints and schematics for 3-1609091-1 are listed on our Part Details page. You can also find images and similar parts to 3-1609091-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609091-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609091-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609091-1 fall under?
The 3-1609091-1 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609091-1 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609091-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609091-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609091-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 3-1609091-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609091-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1609091-1?
You can fill out our help required form which you can use to request a quote for 3-1609091-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.