Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15EHZ1 |
Prices starting from US$45.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$54.66
|
No stock
|
Buy Now | |
TE Store
from US$110.53
|
293
in stock
|
Buy Now | |
element14
from US$53.42
|
71
in stock
|
Buy Now | |
Farnell
from US$45.32
|
71
in stock
|
Buy Now | |
Sager
from US$45.80
|
24
in stock
|
Buy Now | |
Future Electronics
from US$47.29
|
-
|
Buy Now | |
Avnet America
from US$45.26
|
-
|
Buy Now | |
RS Americas
from US$76.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Leakage Current (Max) (250VAC, 50Hz) | .005mA |
---|---|
Current Rating | 15A |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .002mA |
Mount Style | Flanged |
Filter Type | Power Line |
Ground Choke Option | No |
Output Type | .250" FASTON |
Filtered | Yes |
Input Type | .250" FASTON |
Operating Temperature Range | -10 – 40°C |
15EHZ1=F8356 Current Rating: 15 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters Corcom Hz Series | 15 A .250" FASTON .002 mA | Part Number: 3-1609037-1 | Internal Number: 3-1609037-1 | Alias Number: 15EHZ1 | TE Connectivity | TE Store |
Filter, Power Line, Medical, 15A, 250Vac | Newark Electronics |
FILTER, POWER LINE, MEDICAL, 15A, 250VAC | element14 |
Power Line Filters 15A 250V Spade Term | Sager |
HZ Series 15 A Straight Flange Mount Power Line EMI/RFI Filter - 15EHZ1 | Future Electronics |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect Flange Mount | Avnet America |
Filter, 15EHZ1=F8356 | TE Connectivity 3-1609037-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-1609037-1?
Additional datasheets, footprints and schematics for 3-1609037-1 are listed on our Part Details page. You can also find images and similar parts to 3-1609037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1609037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1609037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1609037-1 fall under?
The 3-1609037-1 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-1609037-1 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1609037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1609037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1609037-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for 3-1609037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1609037-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1609037-1?
You can fill out our help required form which you can use to request a quote for 3-1609037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.