Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1589475-1 |
Panel Gasket | No |
---|---|
Number of Cavities | 15 |
Number of Positions | 15 |
Number of Rows | 2 |
Contact Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Layout | Staggered |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
端子のタイプ | Pin |
Wire Size | 30AWG, .05mm² |
Operating Voltage | 500VAC |
Centerline (Pitch) | .64mm, .025in |
Housing Material | LCP (Liquid Crystal Polymer) |
Contact Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Panel Mount Feature | Without |
Mating Retention Type | Jackscrew |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Product Style | Assembly |
Connector Type | Connector Assembly |
Shielded | No |
Row-to-Row Spacing | 1.02mm, .04in |
Sealable | No |
Housing Type | Plug Housing |
Product Type | Connector |
Operating Temperature Range | -328 – 392°F, -200 – 200°C |
Headers & Wire Housings STL015PC2DM048N = WDUALOBE | Sager |
Where can I find additional details, specifications and documents for a 3-1589475-1?
Additional datasheets, footprints and schematics for 3-1589475-1 are listed on our Part Details page. You can also find images and similar parts to 3-1589475-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1589475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1589475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1589475-1 fall under?
The 3-1589475-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1589475-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1589475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1589475-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1589475-1 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 3-1589475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1589475-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1589475-1?
You can fill out our help required form which you can use to request a quote for 3-1589475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.