Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADP1004 |
Prices starting from US$1.10
Actuator Color | White |
---|---|
Number of Switches | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 10 |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | Yes |
Length | 1.0779in, 27.38mm |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
Centerline | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
On Position | Lever Down |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 15 |
Packaging Method | Tube, Box & Tube |
Actuator Style | Piano (Side Actuated) |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
DIP SW/SIP SW SWITCH DIP SPST PIANO 10POS | Rapid Electronics |
Dip Sw/Sip Sw Switch Dip Spst Piano 10Pos |Amp Te Connectivity 3-1571999-6 | Newark Electronics |
Switch DIP OFF ON SPST 10 Piano 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Adp1004=Piano Dip Switch, itch | TE Connectivity 3-1571999-6 | RS Americas |
DIP SW SPST 10P 0.1A 24V | TTI Europe |
Special Order: ADP1004=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 10 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 3-1571999-6 | Internal Number: 3-1571999-6 | Alias Number: ADP1004 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP SPST PIANO 10POS | Sager |
Where can I find additional details, specifications and documents for a 3-1571999-6?
Additional datasheets, footprints and schematics for 3-1571999-6 are listed on our Part Details page. You can also find images and similar parts to 3-1571999-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1571999-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1571999-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1571999-6 fall under?
The 3-1571999-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1571999-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1571999-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1571999-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1571999-6 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 3-1571999-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1571999-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1571999-6?
You can fill out our help required form which you can use to request a quote for 3-1571999-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.