Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A207J61ZQ0004 |
Prices starting from US$5.19
Body Color | Black |
---|---|
Actuator Color | Black |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On Off (On) |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Voltage Rating | 125VAC, 28VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | Panel |
Mounting Angle | Vertical |
Product Type | Switch |
Lamp | Without |
Actuator Type | Beveled Frame, Snap-In |
LED | Without |
Actuator Style | Paddle |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Wire Lugs |
Rocker Switch, Dpdt, 5A, 120Vac, Pan Rohs Compliant: Yes |Te Connectivity 3-1571987-8 | Newark Electronics |
ROCKER SWITCH, DPDT, 5A, 120VAC, PAN | element14 |
A207J61ZQ0004=DBL POLE,ROCKER Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: None Switch Contact Plating Material: Silver Configuration (Pole-Throw): Double Pole - Double Throw Power Panel Silver | Rocker Switch | Part Number: 3-1571987-8 | Internal Number: 3-1571987-8 | Alias Number: A207J61ZQ0004 | TE Connectivity | TE Store |
AMP3-1571987-8 | Avnet America |
A207J61ZQ0004=DBL POLE, ROCKER | TE Connectivity 3-1571987-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | Gemini A Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off-(On) |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 5A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Product Range | Gemini A Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1571987-8?
Additional datasheets, footprints and schematics for 3-1571987-8 are listed on our Part Details page. You can also find images and similar parts to 3-1571987-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1571987-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1571987-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1571987-8 fall under?
The 3-1571987-8 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-1571987-8 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1571987-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1571987-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1571987-8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 3-1571987-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1571987-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1571987-8?
You can fill out our help required form which you can use to request a quote for 3-1571987-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.