Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LEAD FREE 832-AG11D-ESL,
3-1571552-0 |
Frame Style | Ladder |
---|---|
Color | Black |
Sleeve Plating Material | Tin |
Sleeve Material | Brass |
Number of Rows | 2 |
Number of Positions | 32 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Mating Contact Type | Four-Fingered |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 5µin |
Socket Type | DIP |
Contact Fabrication | Stamped & Formed |
Contact Type | Pin |
Contact Base Material | Beryllium Copper |
Socket Style | Standard |
Length | 1.6in |
Height Above PC Board | 2.67mm, .105in |
Contact Resistance | 10mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic Polyester |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention | Without |
Mating Alignment | With |
Mounting Angle | Vertical |
Circuit Application | Signal |
Quantity per Tube | 15 |
Packaging Quantity | 15 |
Tubes per Box | 100 |
Packaging Method | Tube, Box & Tube |
DIP Socket Type | Open Frame |
Row-to-Row Spacing | .6in, 15.24mm |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Leg Style | Straight |
Contact Termination Type | Through Hole |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dip Socket, 32 Position, Through Hole | Newark Electronics |
DIP SOCKET, 32 POSITION, THROUGH HOLE | element14 |
Conn DIP Socket SKT 32 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3-1571552-0?
Additional datasheets, footprints and schematics for 3-1571552-0 are listed on our Part Details page. You can also find images and similar parts to 3-1571552-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1571552-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1571552-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1571552-0 fall under?
The 3-1571552-0 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 3-1571552-0 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1571552-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1571552-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1571552-0 have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for 3-1571552-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1571552-0 often in real-time on the comparison pages.
What if I can't find stock of 3-1571552-0?
You can fill out our help required form which you can use to request a quote for 3-1571552-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.