Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | Other |
Number of Rows | 4 |
Number of Positions | 96 |
Mating Tab Width | 1.2mm, .047in |
Height | 1.406in, 35.7mm |
Length | 82.3mm, 3.24in |
Width | 42mm, 1.654in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 3.5mm, 3mm, .118in, .098in, .138in, 2.5mm |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 3-1564284-8?
Additional datasheets, footprints and schematics for 3-1564284-8 are listed on our Part Details page. You can also find images and similar parts to 3-1564284-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1564284-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1564284-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1564284-8 fall under?
The 3-1564284-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1564284-8 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1564284-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1564284-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1564284-8 have stock available?
There is no stock from authorised distributors for 3-1564284-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1564284-8 often in real-time on the comparison pages.
What if I can't find stock of 3-1564284-8?
You can fill out our help required form which you can use to request a quote for 3-1564284-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.