Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | R52-0337-0001 |
Prices starting from US$75.91
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$75.91
|
-
|
Buy Now |
Body Material | Brass |
---|---|
Cable Connector Orientation | Right Angle |
Body Plating Material | Silver |
RF Connector Center Contact Plating Material | Gold |
Connector Product Type | Connector Assembly |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Screw & Hole Thread Size | 4.83 [.19] - 32 |
Grade | Commercial |
Coupling Nut Style | Knurled |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMB |
RF Connector Style | Plug |
Termination Method to Wire & Cable | Solder |
Conn SMB PL 50Ohm Gold Solder RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-1532228-1?
Additional datasheets, footprints and schematics for 3-1532228-1 are listed on our Part Details page. You can also find images and similar parts to 3-1532228-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1532228-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1532228-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1532228-1 fall under?
The 3-1532228-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1532228-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1532228-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1532228-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1532228-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-1532228-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1532228-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1532228-1?
You can fill out our help required form which you can use to request a quote for 3-1532228-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.